Microchip Technology, Inc. 16Bit Mcu-Dsp, 128K Flash, 40Mip; Product Range Microchip DSPIC33FJ128MC506-I/PT

Description
16BIT MCU-DSP, 128K FLASH, 40MIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet
Description
16BIT MCU-DSP, 128K FLASH, 40MIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Bit Mcu-Dsp, 128K Flash, 40Mip; Product Range Microchip - 24M1547 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Mcu-Dsp, 128K Flash, 40Mip; Product Range Microchip
24M1547
16Bit Mcu-Dsp, 128K Flash, 40Mip; Product Range Microchip 24M1547
16BIT MCU-DSP, 128K FLASH, 40MIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

16BIT MCU-DSP, 128K FLASH, 40MIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip - 56K6739 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
56K6739
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip 56K6739
IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes

IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 24M1547 56K6739
Product Name 16Bit Mcu-Dsp, 128K Flash, 40Mip; Product Range Microchip Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - 1B32AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3210-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4509SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details