Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Soic-28; Product Range Microchip DSPIC33FJ128MC202-I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Soic-28; Product Range Microchip - 39M8129 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Soic-28; Product Range Microchip
39M8129
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Soic-28; Product Range Microchip 39M8129
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8129
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
20-bit buffer/line driver, non-inverting,with 30Ohm termination resistors (3-State) - 74ALVT162827DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers