MCU&DSP 128K Flash 16K RAM TQFP44
IC MCU 16BIT 128KB FLASH 44TQFP Product overview: DSPIC33FJ128GP804-I/
Manufacturer: Microchip Technology
Win Source Part Number: 037073-DSPIC33FJ128G
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 35
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b/12b, D/A 2x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive
IC MCU 16BIT 128KB FLASH 44TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1784146 | 685-DSPIC33FJ128GP804-I/PT | 037073-DSPIC33FJ128GP804-I/PT | DSPIC33FJ128GP804-I/PT | DSPIC33FJ128GP804-I/PT | DSPIC33FJ128GP804-I/PT | DSPIC33FJ128GP804-I/PT |
| Product Name | Digital Signal Processors | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP804-I/PT | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; Tqfp | Other; Tray | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | |
| Pin Count | 44 | 44 |