Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip DSPIC33FJ128GP804-I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip - 39M8123 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
39M8123
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip 39M8123
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8123
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Hex inverter - 74ALVC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details