Microchip Technology, Inc. Dsc, 20Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33FJ128GP804-H/PT

Description
DSC, 20MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 128Kb, Tqfp-44; Product Range Microchip - 13T3132 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 128Kb, Tqfp-44; Product Range Microchip
13T3132
Dsc, 20Mhz, 128Kb, Tqfp-44; Product Range Microchip 13T3132
DSC, 20MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3132
Product Name Dsc, 20Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Switch ICs - 9196655 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 41 v
Package Type To-252
View Details