Microchip Technology, Inc. Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ128GP804-H/ML

Description
DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip - 13T3131 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
13T3131
Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip 13T3131
DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3131
Product Name Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26S10/BFA - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CFP
View Details
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details