Microchip Technology, Inc. Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip DSPIC33FJ128GP804-E/PT

Description
DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Description
DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip - 65AH5916 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip
65AH5916
Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip 65AH5916
DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip - 39M8122 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip
39M8122
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip 39M8122
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AH5916
Product Name Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CP8767ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers