Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Qfn-44; Product Range Microchip DSPIC33FJ128GP804-E/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Qfn-44; Product Range Microchip - 39M8121 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Qfn-44; Product Range Microchip
39M8121
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Qfn-44; Product Range Microchip 39M8121
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8121
Product Name Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8769BTT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3010-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers