Microchip Technology, Inc. Dsc, 16Bit, 128K Flash, Gp, 28Sdip; Product Range Microchip DSPIC33FJ128GP802-E/SP

Description
DSC, 16BIT, 128K FLASH, GP, 28SDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128K FLASH, GP, 28SDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128K Flash, Gp, 28Sdip; Product Range Microchip - 33P6851 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128K Flash, Gp, 28Sdip; Product Range Microchip
33P6851
Dsc, 16Bit, 128K Flash, Gp, 28Sdip; Product Range Microchip 33P6851
DSC, 16BIT, 128K FLASH, GP, 28SDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. RoHS Compliant: Yes

DSC, 16BIT, 128K FLASH, GP, 28SDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip - 39M8117 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip
39M8117
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip 39M8117
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 33P6851
Product Name Dsc, 16Bit, 128K Flash, Gp, 28Sdip; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
RF Front End (LNA + PA) - 863-1833-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers