MCU 16-Bit dsPIC33F 128KB Flash SOIC28W
MCU 16-Bit dsPIC33F 128KB Flash SOIC28W
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SOIC
IC MCU 16BIT 128KB FLASH 28SOIC
IC MCU 16BIT 128KB FLASH 28SOIC
| RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8237843 | 8237843P | DSPIC33FJ128GP802-E/SO | DSPIC33FJ128GP802-E/SO | DSPIC33FJ128GP802-E/SO |
| Product Name | Digital Signal Processors | Digital Signal Processors | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 16.38 KB | 16.38 KB | 16 KB | 16 KB | |
| ROM Type | Flash | Flash; FLASH | |||
| Package Type | SOIC; Other; Soic | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | Other; 28-SOIC (0.295\", 7.50mm Width) | ||
| Pin Count | 28 |