Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33FJ128GP710A-I/PF

Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip - 45P4619 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
45P4619
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip 45P4619
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4619
Product Name Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI32261-C-ZM2 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details