Microchip Technology, Inc. Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-80; Product Range Microchip DSPIC33FJ128GP708A-I/PT

Description
DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Description
DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXGPX06A/X08A/X10A series includes a 32-bit digital signal controller (DSC) operating at a core frequency of 80 MHz. It features 128 KB of Flash memory and operates within a supply voltage range of 3.0V to 3.6V. The device supports a variety of communication interfaces, including two UART modules, two SPI modules, two I²C modules, and two Enhanced CAN modules, making it suitable for complex embedded applications. The controller is equipped with up to nine 16-bit timers/counters, which can be paired to create four 32-bit timers, and includes eight output compare modules and eight input capture modules. It also offers advanced analog features with two ADC modules capable of 10-bit and 12-bit resolutions, supporting multiple analog inputs. Designed for high reliability, the device is AEC-Q100 qualified for automotive applications, with operating temperature ranges from -40°C to +150°C. The package type is TQFP-80, providing 69 I/O pins, and it includes features for low-power management and debugging support, such as in-circuit programming and JTAG boundary scan. This product is suitable for applications requiring robust processing capabilities and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXGPX06A/X08A/X10A series includes a 32-bit digital signal controller (DSC) operating at a core frequency of 80 MHz. It features 128 KB of Flash memory and operates within a supply voltage range of 3.0V to 3.6V. The device supports a variety of communication interfaces, including two UART modules, two SPI modules, two I²C modules, and two Enhanced CAN modules, making it suitable for complex embedded applications. The controller is equipped with up to nine 16-bit timers/counters, which can be paired to create four 32-bit timers, and includes eight output compare modules and eight input capture modules. It also offers advanced analog features with two ADC modules capable of 10-bit and 12-bit resolutions, supporting multiple analog inputs. Designed for high reliability, the device is AEC-Q100 qualified for automotive applications, with operating temperature ranges from -40°C to +150°C. The package type is TQFP-80, providing 69 I/O pins, and it includes features for low-power management and debugging support, such as in-circuit programming and JTAG boundary scan. This product is suitable for applications requiring robust processing capabilities and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-80; Product Range Microchip - 45AC7119 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-80; Product Range Microchip
45AC7119
Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-80; Product Range Microchip 45AC7119
DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45AC7119
Product Name Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Power Switch ICs - 2625821 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details