Microchip Technology, Inc. Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-64; Product Range Microchip DSPIC33FJ128GP706A-I/PT

Description
DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet
Description
DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-64; Product Range Microchip - 95W7580 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-64; Product Range Microchip
95W7580
Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-64; Product Range Microchip 95W7580
DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

DSC, 32BIT, 80MHZ, 128KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip - 45P4612 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip
45P4612
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip 45P4612
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 95W7580 45P4612
Product Name Dsc, 32Bit, 80Mhz, 128Kb, 3.6V, Tqfp-64; Product Range Microchip Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers