Microchip Technology, Inc. Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ128GP310-I/PT

Description
IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6733 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6733
Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6733
IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes

IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6733
Product Name Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C638034-LQXC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
 - 74ALVC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers