DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74K4952 |
| Product Name | Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Tqfp-100; Product Range Microchip |
| Features | RoHS |