Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
DSPIC33FJ128GP306A-I/PT -- DIGITAL SIGNAL PROCESSORS
Microchip Technology, Inc.
Digital Signal Processors
dsPIC33FJ128GP306A-I/PT
Description
MCU&DSP 128K Flash 16K RAM TQFP64
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MCU&DSP 128K Flash 16K RAM TQFP64
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6669636
Digital Signal Processors
6669636
MCU&DSP 128K Flash 16K RAM TQFP64
MCU&DSP 128K Flash 16K RAM TQFP64
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6669636P
Digital Signal Processors
6669636P
MCU&DSP 128K Flash 16K RAM TQFP64
MCU&DSP 128K Flash 16K RAM TQFP64
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Microcontrollers (MCU)
Microcontrollers (MCU)
Product Number
6669636
6669636P
Product Name
Digital Signal Processors
Digital Signal Processors
Data Bus
16 Bit; 16bit
16 Bit; 16bit
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
16-bit 16BIT Embedded Microcontroller MCU
C167CRLMHAFXQLA2
Specs
Data Bus
16 Bit
RAM
4 KB
Supply Voltage
4.5 to 5.5 volts
View Details
7
suppliers
Rochester Electronics
Embedded - Microcontrollers
73S1209F-44IM/F
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
428457
Specs
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Texas Instruments
IC RF TXRX+MCU 802.15.4 40-VFQFN
CC2533F32RHAR
Specs
Life Cycle Stage
Active
RAM
4 KB
Supply Voltage
3 volts
View Details