Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ128GP306A-E/MR

Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 14R8756 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
14R8756
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 14R8756
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8756
Product Name Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface Transceiver IC - 702-SI32185-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details