Microchip Technology, Inc. Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip DSPIC33FJ128GP204-I/ML

Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip - 39M8112 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
39M8112
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip 39M8112
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes

IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8112
Product Name Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Hex inverting Schmitt trigger - 74AHCT14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details