Microchip Technology, Inc. Ic, 16Bit Mcu-Dsp, Smd, Soic28; Product Range Microchip DSPIC33FJ128GP202-I/SO

Description
IC, 16BIT MCU-DSP, SMD, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
IC, 16BIT MCU-DSP, SMD, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Mcu-Dsp, Smd, Soic28; Product Range Microchip - 74M0713 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu-Dsp, Smd, Soic28; Product Range Microchip
74M0713
Ic, 16Bit Mcu-Dsp, Smd, Soic28; Product Range Microchip 74M0713
IC, 16BIT MCU-DSP, SMD, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

IC, 16BIT MCU-DSP, SMD, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74M0713
Product Name Ic, 16Bit Mcu-Dsp, Smd, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2580729 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
Pins 3 #
View Details