Microchip Technology, Inc. Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-28; Product Range Microchip DSPIC33FJ128GP202-I/MM

Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-28; Product Range Microchip - 54M4489 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-28; Product Range Microchip
54M4489
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-28; Product Range Microchip 54M4489
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes

IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFNRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 54M4489
Product Name Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-28; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CG8973AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers