Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Spdip-28; Product Range Microchip DSPIC33FJ128GP202-E/SP

Description
DSC, 40MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Spdip-28; Product Range Microchip - 39M8106 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Spdip-28; Product Range Microchip
39M8106
Dsc, 40Mhz, 128Kb, Spdip-28; Product Range Microchip 39M8106
DSC, 40MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8106
Product Name Dsc, 40Mhz, 128Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS40K21ENCXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261049-SI2415-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers