DSC, 16BIT, 9KB, 1.8V, VTLA-36; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 72T9413 |
| Product Name | Dsc, 16Bit, 9Kb, 1.8V, Vtla-36; Product Range Microchip |
| Features | RoHS |