Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip DSPIC33FJ09GS302-I/SS

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip - 72T9412 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip
72T9412
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip 72T9412
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9412
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996LCX-AC-R-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers