Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Soic-28; Product Range Microchip DSPIC33FJ09GS302-I/SO

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Soic-28; Product Range Microchip - 72T9410 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Soic-28; Product Range Microchip
72T9410
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Soic-28; Product Range Microchip 72T9410
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9410
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Power Switch ICs - 2587732P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details