Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip DSPIC33FJ09GS302-I/MM

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip - 72T9409 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip
72T9409
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip 72T9409
DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9409
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LC-AC-T-1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology RMII
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details