Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 1.8V, Vtla-36; Product Range Microchip DSPIC33FJ06GS202A-I/TL

Description
DSC, 16BIT, 6KB, 1.8V, VTLA-36; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 1.8V, VTLA-36; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 1.8V, Vtla-36; Product Range Microchip - 72T9395 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 1.8V, Vtla-36; Product Range Microchip
72T9395
Dsc, 16Bit, 6Kb, 1.8V, Vtla-36; Product Range Microchip 72T9395
DSC, 16BIT, 6KB, 1.8V, VTLA-36; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes

DSC, 16BIT, 6KB, 1.8V, VTLA-36; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9395
Product Name Dsc, 16Bit, 6Kb, 1.8V, Vtla-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10VD4XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
 - 54AC14/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details