Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip DSPIC33FJ06GS202A-I/SP

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip - 72T9393 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip
72T9393
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip 72T9393
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9393
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 753-ADM6996F-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers