Microchip Technology, Inc. Ic, Mcu, 16Bit, 1024B Smps, 28Qfn; Product Range Microchip DSPIC33FJ06GS202A-I/MM

Description
IC, MCU, 16BIT, 1024B SMPS, 28QFN; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes
Datasheet
Description
IC, MCU, 16BIT, 1024B SMPS, 28QFN; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mcu, 16Bit, 1024B Smps, 28Qfn; Product Range Microchip - 44W9237 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu, 16Bit, 1024B Smps, 28Qfn; Product Range Microchip
44W9237
Ic, Mcu, 16Bit, 1024B Smps, 28Qfn; Product Range Microchip 44W9237
IC, MCU, 16BIT, 1024B SMPS, 28QFN; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes

IC, MCU, 16BIT, 1024B SMPS, 28QFN; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 44W9237
Product Name Ic, Mcu, 16Bit, 1024B Smps, 28Qfn; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details