IC MCU 16BIT 6KB FLASH 28QFN Product overview: DSPIC33FJ06GS202-E/M
Manufacturer: Microchip Technology
Win Source Part Number: 810621-DSPIC33FJ06GS
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 40 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 6KB (6K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC33FJ06GS202
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 6KB FLASH 28QFN
IC MCU 16BIT 6KB FLASH 28QFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-QFN-S (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ06GS202-E/MM | 810621-DSPIC33FJ06GS202-E/MM | DSPIC33FJ06GS202-E/MM | DSPIC33FJ06GS202-E/MM | DSPIC33FJ06GS202-E/MM |
| Product Name | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS202-E/MM | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 1 KB | 6 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |