Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip DSPIC33FJ06GS102A-I/MM

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ06GS102A is a 16-bit digital signal controller (DSC) featuring a core frequency of 40 MHz and a maximum performance of 40 MIPS. It operates within a supply voltage range of 3.0V to 3.6V and is designed to function in temperatures from -40°C to +125°C. This device includes 6KB of flash memory and supports a variety of embedded interfaces, including I2C, SPI, and UART. The microcontroller is equipped with advanced features such as high-speed PWM capabilities, dual 40-bit wide accumulators, and a 10-bit ADC with a sampling rate of 2 Msps. It also offers low-power management modes, making it suitable for power-sensitive applications. The device supports remappable peripherals, allowing for flexible pin configurations, and includes integrated safety features such as a fail-safe clock monitor and watchdog timer. With 21 I/O pins and robust analog capabilities, including two high-speed comparators and a dedicated DAC, this microcontroller is well-suited for applications in motor control, power management, and other digital signal processing tasks. The QFN-28 package provides a compact solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ06GS102A is a 16-bit digital signal controller (DSC) featuring a core frequency of 40 MHz and a maximum performance of 40 MIPS. It operates within a supply voltage range of 3.0V to 3.6V and is designed to function in temperatures from -40°C to +125°C. This device includes 6KB of flash memory and supports a variety of embedded interfaces, including I2C, SPI, and UART. The microcontroller is equipped with advanced features such as high-speed PWM capabilities, dual 40-bit wide accumulators, and a 10-bit ADC with a sampling rate of 2 Msps. It also offers low-power management modes, making it suitable for power-sensitive applications. The device supports remappable peripherals, allowing for flexible pin configurations, and includes integrated safety features such as a fail-safe clock monitor and watchdog timer. With 21 I/O pins and robust analog capabilities, including two high-speed comparators and a dedicated DAC, this microcontroller is well-suited for applications in motor control, power management, and other digital signal processing tasks. The QFN-28 package provides a compact solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip - 72T9373 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip
72T9373
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip 72T9373
DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9373
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details