Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Dip-28; Product Range Microchip DSPIC33FJ06GS102-I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Dip-28; Product Range Microchip - 77M2318 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Dip-28; Product Range Microchip
77M2318
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Dip-28; Product Range Microchip 77M2318
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2318
Product Name Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface - Controllers - CP8769ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details