Microchip Technology, Inc. Dsc, 40Mhz, 6Kb, Spdip-28; Product Range Microchip DSPIC33FJ06GS102-E/SP

Description
DSC, 40MHZ, 6KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 6KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 6Kb, Spdip-28; Product Range Microchip - 77M2315 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 6Kb, Spdip-28; Product Range Microchip
77M2315
Dsc, 40Mhz, 6Kb, Spdip-28; Product Range Microchip 77M2315
DSC, 40MHZ, 6KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 6KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2315
Product Name Dsc, 40Mhz, 6Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 753-ADM8668TX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details