The dsPIC33FJ06GS101 is a 16-bit digital signal controller operating at a core frequency of 40 MHz. It features 6 KB of Flash memory and 2 KB of SRAM, making it suitable for various embedded applications. The device supports a wide operating voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +150°C. It is capable of executing up to 50 MIPS, providing efficient processing power for demanding tasks. This controller includes advanced features such as high-speed PWM with a resolution of 1.04 ns, a 10-bit ADC with up to 4 Msps, and multiple communication interfaces including UART, SPI, and I2C. It also offers robust power management options, including low-power modes and integrated reset functionalities. The device is packaged in a 28-pin QFNS-EP format and is RoHS compliant, making it suitable for a variety of applications, including automotive and industrial systems.
DSC, 40MHZ, 6KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 77M2313 |
| Product Name | Dsc, 40Mhz, 6Kb, Qfns-Ep-28; Product Range Microchip |
| Features | RoHS |