DSC, 16BIT, 6KB, 1.8V, SSOP-20; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 72T9363 |
| Product Name | Dsc, 16Bit, 6Kb, 1.8V, Ssop-20; Product Range Microchip |
| Features | RoHS |