Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic18; Product Range Microchip DSPIC33FJ06GS101-I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic18; Product Range Microchip - 77M2311 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic18; Product Range Microchip
77M2311
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic18; Product Range Microchip 77M2311
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2311
Product Name Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7490AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Unbuffered inverter - 74AHC1GU04GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2457-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers