Microchip Technology, Inc. Dsc, 40Mhz, 6Kb, Wsoic-18; Product Range Microchip DSPIC33FJ06GS101-E/SO

Description
DSC, 40MHZ, 6KB, WSOIC-18; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 6KB, WSOIC-18; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 6Kb, Wsoic-18; Product Range Microchip - 77M2309 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 6Kb, Wsoic-18; Product Range Microchip
77M2309
Dsc, 40Mhz, 6Kb, Wsoic-18; Product Range Microchip 77M2309
DSC, 40MHZ, 6KB, WSOIC-18; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes

DSC, 40MHZ, 6KB, WSOIC-18; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2309
Product Name Dsc, 40Mhz, 6Kb, Wsoic-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details