Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 1.8V, Ssop-20; Product Range Microchip DSPIC33FJ06GS001-I/SS

Description
DSC, 16BIT, 6KB, 1.8V, SSOP-20; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 1.8V, SSOP-20; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 1.8V, Ssop-20; Product Range Microchip - 72T9353 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 1.8V, Ssop-20; Product Range Microchip
72T9353
Dsc, 16Bit, 6Kb, 1.8V, Ssop-20; Product Range Microchip 72T9353
DSC, 16BIT, 6KB, 1.8V, SSOP-20; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes

DSC, 16BIT, 6KB, 1.8V, SSOP-20; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9353
Product Name Dsc, 16Bit, 6Kb, 1.8V, Ssop-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2442259 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers