Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV64GM003T-I/M5

Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 56AC3586 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
56AC3586
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 56AC3586
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56AC3586
Product Name Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG8106AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260847-SI3069-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers