Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV64GM002-I/MM

Description
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip - 08X6294 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
08X6294
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip 08X6294
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6294
Product Name Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-CY74FCT163245APACT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details