Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33EV64GM002-E/SO

Description
DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip - 08X6292 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip
08X6292
Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip 08X6292
DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6292
Product Name Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1248749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Dso
Pins 20 #
View Details
Quad buffer/line driver; 3-state - 74AHCT125D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers