Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-64; Product Range Microchip DSPIC33EV32GM106-I/PT

Description
DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-64; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-64; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-64; Product Range Microchip - 46Y7759 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-64; Product Range Microchip
46Y7759
Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-64; Product Range Microchip 46Y7759
DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-64; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-64; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, -40 To 85Deg C Rohs Compliant Microchip - 65AH5914 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C Rohs Compliant Microchip
65AH5914
Dsc, -40 To 85Deg C Rohs Compliant Microchip 65AH5914
DSC, -40 TO 85DEG C ROHS COMPLIANT: YES

DSC, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7759
Product Name Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3011-F-FM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type 20-QFN (3x3)
View Details
3 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details