Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-44; Product Range Microchip DSPIC33EV32GM104-I/PT

Description
DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-44; Product Range Microchip - 46Y7753 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-44; Product Range Microchip
46Y7753
Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-44; Product Range Microchip 46Y7753
DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 32KB, 70MIPS, 5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7753
Product Name Dsc, 16Bit, 32Kb, 70Mips, 5V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Specialized - 34P3216A-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details