Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip DSPIC33EV32GM104-I/P8

Description
DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip - 07AH6094 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip
07AH6094
Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip 07AH6094
DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6094
Product Name Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2291760 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO-8
View Details