Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EV32GM104-I/ML

Description
DSC, 70MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip - 46Y7752 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip
46Y7752
Dsc, 70Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip 46Y7752
DSC, 70MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7752
Product Name Dsc, 70Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 753-AN983B-BG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers