Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Tqfp-44; Product Range Microchip DSPIC33EV32GM104-E/PT

Description
DSC, 60MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Tqfp-44; Product Range Microchip - 46Y7751 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Tqfp-44; Product Range Microchip
46Y7751
Dsc, 60Mhz, 32Kb, Tqfp-44; Product Range Microchip 46Y7751
DSC, 60MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7751
Product Name Dsc, 60Mhz, 32Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1897649 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details