Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EV32GM104-E/ML

Description
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip - 46Y7750 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip
46Y7750
Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip 46Y7750
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7750
Product Name Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details