Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV32GM103-E/M5

Description
DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0789 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
51AC0789
Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 51AC0789
DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0789
Product Name Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1898108 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details