Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV32GM102T-I/MM

Description
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 46Y7748 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
46Y7748
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 46Y7748
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7748
Product Name Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
QFN Interface Transceiver IC - 722-SI2439-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1907229P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details