Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip DSPIC33EV32GM102-E/SO

Description
DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip - 46Y7743 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip
46Y7743
Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip 46Y7743
DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7743
Product Name Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers