IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM102-E/M
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 60 MIPs
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 32KB FLASH 28QFN
IC MCU 16BIT 32KB FLASH 28QFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV32GM102-E/MM | DSPIC33EV32GM102-E/MM | DSPIC33EV32GM102-E/MM | DSPIC33EV32GM102-E/MM | |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts | |||
| Serial Interface | CAN/I2C/SPI/UART |